Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR249FSBSL

Description
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR249FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR249FSBSL-ND
Through Hole Resistors RWR81SR249FSBSL-ND
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 1W 1% WW AXIAL - RWR81SR249FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 1W 1% WW AXIAL
RWR81SR249FSBSL
RES 0.249 OHM 1W 1% WW AXIAL RWR81SR249FSBSL
RES 0.249ohm 1W 1% WW AXIAL

RES 0.249ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR249FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR249FSBSL
Wirewound Resistors 3110-RWR81SR249FSBSL
EGS-1-80 .249 1% RWR81SR249FS BSL

EGS-1-80 .249 1% RWR81SR249FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR249FSBSL-ND RWR81SR249FSBSL 3110-RWR81SR249FSBSL
Product Name Through Hole Resistors RES 0.249 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details