Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR374FSRSL

Description
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR374FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR374FSRSL-ND
Through Hole Resistors RWR81SR374FSRSL-ND
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.374 OHM 1W 1% WW AXIAL - RWR81SR374FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 1W 1% WW AXIAL
RWR81SR374FSRSL
RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FSRSL
RES 0.374ohm 1W 1% WW AXIAL

RES 0.374ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR374FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR374FSRSL
Wirewound Resistors 3110-RWR81SR374FSRSL
EGS-1-80 .374 1% RWR81SR374FS RSL

EGS-1-80 .374 1% RWR81SR374FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR374FSRSL-ND RWR81SR374FSRSL 3110-RWR81SR374FSRSL
Product Name Through Hole Resistors RES 0.374 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers