Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR200FSB12

Description
EGS-1-80 .2 1% RWR81SR200FS B12
Request a Quote Datasheet
Description
EGS-1-80 .2 1% RWR81SR200FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR200FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR200FSB12
Wirewound Resistors 3110-RWR81SR200FSB12
EGS-1-80 .2 1% RWR81SR200FS B12

EGS-1-80 .2 1% RWR81SR200FS B12

Supplier's Site Datasheet
RES 0.2 OHM 1W 1% WW AXIAL - RWR81SR200FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 1% WW AXIAL
RWR81SR200FSB12
RES 0.2 OHM 1W 1% WW AXIAL RWR81SR200FSB12
RES 0.2ohm 1W 1% WW AXIAL

RES 0.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR200FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR200FSB12-ND
Through Hole Resistors RWR81SR200FSB12-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR200FSB12 RWR81SR200FSB12 RWR81SR200FSB12-ND
Product Name Wirewound Resistors RES 0.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details