Vishay Intertechnology, Inc. RES 0.267 OHM 1W 1% WW AXIAL RWR81SR267FRB12

Description
RES 0.267ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.267ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.267 OHM 1W 1% WW AXIAL - RWR81SR267FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 1W 1% WW AXIAL
RWR81SR267FRB12
RES 0.267 OHM 1W 1% WW AXIAL RWR81SR267FRB12
RES 0.267ohm 1W 1% WW AXIAL

RES 0.267ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR267FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR267FRB12
Wirewound Resistors 3110-RWR81SR267FRB12
EGS-1-80 .267 1% RWR81SR267FR B12

EGS-1-80 .267 1% RWR81SR267FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR267FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR267FRB12-ND
Through Hole Resistors RWR81SR267FRB12-ND
267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR267FRB12 3110-RWR81SR267FRB12 RWR81SR267FRB12-ND
Product Name RES 0.267 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers