Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR249DRB12

Description
EGS-1-80 .249 .5% RWR81SR249DR B12
Request a Quote Datasheet
Description
EGS-1-80 .249 .5% RWR81SR249DR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR249DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR249DRB12
Wirewound Resistors 3110-RWR81SR249DRB12
EGS-1-80 .249 .5% RWR81SR249DR B12

EGS-1-80 .249 .5% RWR81SR249DR B12

Supplier's Site Datasheet
RES 0.249 OHM 1W 0.5% WW AXIAL - RWR81SR249DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 1W 0.5% WW AXIAL
RWR81SR249DRB12
RES 0.249 OHM 1W 0.5% WW AXIAL RWR81SR249DRB12
RES 0.249ohm 1W 0.5% WW AXIAL

RES 0.249ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR249DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR249DRB12-ND
Through Hole Resistors RWR81SR249DRB12-ND
249 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR249DRB12 RWR81SR249DRB12 RWR81SR249DRB12-ND
Product Name Wirewound Resistors RES 0.249 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers