Vishay Intertechnology, Inc. RES 0.237 OHM 1W 1% WW AXIAL RWR81SR237FRRSL

Description
RES 0.237ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.237ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.237 OHM 1W 1% WW AXIAL - RWR81SR237FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 1W 1% WW AXIAL
RWR81SR237FRRSL
RES 0.237 OHM 1W 1% WW AXIAL RWR81SR237FRRSL
RES 0.237ohm 1W 1% WW AXIAL

RES 0.237ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR237FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR237FRRSL
Wirewound Resistors 3110-RWR81SR237FRRSL
EGS-1-80 .237 1% RWR81SR237FR RSL

EGS-1-80 .237 1% RWR81SR237FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR237FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR237FRRSL-ND
Through Hole Resistors RWR81SR237FRRSL-ND
237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR237FRRSL 3110-RWR81SR237FRRSL RWR81SR237FRRSL-ND
Product Name RES 0.237 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details