Vishay Intertechnology, Inc. RES 0.294 OHM 1W 1% WW AXIAL RWR81SR294FRS70

Description
RES 0.294ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.294ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.294 OHM 1W 1% WW AXIAL - RWR81SR294FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.294 OHM 1W 1% WW AXIAL
RWR81SR294FRS70
RES 0.294 OHM 1W 1% WW AXIAL RWR81SR294FRS70
RES 0.294ohm 1W 1% WW AXIAL

RES 0.294ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR294FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR294FRS70-ND
Through Hole Resistors RWR81SR294FRS70-ND
294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR294FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR294FRS70
Wirewound Resistors 3110-RWR81SR294FRS70
EGS-1-80 .294 1% RWR81SR294FR S70

EGS-1-80 .294 1% RWR81SR294FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR294FRS70 RWR81SR294FRS70-ND 3110-RWR81SR294FRS70
Product Name RES 0.294 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2940 ohms 0.2940 ohms 0.2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details