Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR249FSS70

Description
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR249FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR249FSS70-ND
Through Hole Resistors RWR81SR249FSS70-ND
249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 1W 1% WW AXIAL - RWR81SR249FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 1W 1% WW AXIAL
RWR81SR249FSS70
RES 0.249 OHM 1W 1% WW AXIAL RWR81SR249FSS70
RES 0.249ohm 1W 1% WW AXIAL

RES 0.249ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR249FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR249FSS70
Wirewound Resistors 3110-RWR81SR249FSS70
EGS-1-80 .249 1% RWR81SR249FS S70

EGS-1-80 .249 1% RWR81SR249FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR249FSS70-ND RWR81SR249FSS70 3110-RWR81SR249FSS70
Product Name Through Hole Resistors RES 0.249 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details