Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR196FRB12

Description
EGS-1-80 .196 1% RWR81SR196FR B12
Request a Quote Datasheet
Description
EGS-1-80 .196 1% RWR81SR196FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR196FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR196FRB12
Wirewound Resistors 3110-RWR81SR196FRB12
EGS-1-80 .196 1% RWR81SR196FR B12

EGS-1-80 .196 1% RWR81SR196FR B12

Supplier's Site Datasheet
RES 0.196 OHM 1W 1% WW AXIAL - RWR81SR196FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 1W 1% WW AXIAL
RWR81SR196FRB12
RES 0.196 OHM 1W 1% WW AXIAL RWR81SR196FRB12
RES 0.196ohm 1W 1% WW AXIAL

RES 0.196ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR196FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR196FRB12-ND
Through Hole Resistors RWR81SR196FRB12-ND
196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR196FRB12 RWR81SR196FRB12 RWR81SR196FRB12-ND
Product Name Wirewound Resistors RES 0.196 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers