Vishay Intertechnology, Inc. RES 0.22 OHM 1W 1% WW AXIAL RWR81SR220FSS70

Description
RES 0.22ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 1W 1% WW AXIAL - RWR81SR220FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 1W 1% WW AXIAL
RWR81SR220FSS70
RES 0.22 OHM 1W 1% WW AXIAL RWR81SR220FSS70
RES 0.22ohm 1W 1% WW AXIAL

RES 0.22ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR220FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR220FSS70
Wirewound Resistors 3110-RWR81SR220FSS70
EGS-1-80 .22 1% RWR81SR220FS S70

EGS-1-80 .22 1% RWR81SR220FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR220FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR220FSS70-ND
Through Hole Resistors RWR81SR220FSS70-ND
220 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR220FSS70 3110-RWR81SR220FSS70 RWR81SR220FSS70-ND
Product Name RES 0.22 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chassis Mount Resistors - 2-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details