Vishay Intertechnology, Inc. RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FPBSL

Description
RES 0.255ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.255ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 1W 1% WW AXIAL - RWR81SR255FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 1W 1% WW AXIAL
RWR81SR255FPBSL
RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FPBSL
RES 0.255ohm 1W 1% WW AXIAL

RES 0.255ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR255FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR255FPBSL-ND
Through Hole Resistors RWR81SR255FPBSL-ND
255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR255FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR255FPBSL
Wirewound Resistors 3110-RWR81SR255FPBSL
EGS-1-80 .255 1% RWR81SR255FP BSL

EGS-1-80 .255 1% RWR81SR255FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR255FPBSL RWR81SR255FPBSL-ND 3110-RWR81SR255FPBSL
Product Name RES 0.255 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers