Vishay Intertechnology, Inc. RES 0.215 OHM 1W 1% WW AXIAL RWR81SR215FPB12

Description
RES 0.215ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.215ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.215 OHM 1W 1% WW AXIAL - RWR81SR215FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 1W 1% WW AXIAL
RWR81SR215FPB12
RES 0.215 OHM 1W 1% WW AXIAL RWR81SR215FPB12
RES 0.215ohm 1W 1% WW AXIAL

RES 0.215ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR215FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR215FPB12-ND
Through Hole Resistors RWR81SR215FPB12-ND
215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR215FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR215FPB12
Wirewound Resistors 3110-RWR81SR215FPB12
EGS-1-80 .215 1% RWR81SR215FP B12

EGS-1-80 .215 1% RWR81SR215FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR215FPB12 RWR81SR215FPB12-ND 3110-RWR81SR215FPB12
Product Name RES 0.215 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details