Vishay Intertechnology, Inc. RES 0.249 OHM 1W 0.5% WW AXIAL RWR81SR249DRRSL

Description
RES 0.249ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 1W 0.5% WW AXIAL - RWR81SR249DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 1W 0.5% WW AXIAL
RWR81SR249DRRSL
RES 0.249 OHM 1W 0.5% WW AXIAL RWR81SR249DRRSL
RES 0.249ohm 1W 0.5% WW AXIAL

RES 0.249ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR249DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR249DRRSL-ND
Through Hole Resistors RWR81SR249DRRSL-ND
249 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR249DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR249DRRSL
Wirewound Resistors 3110-RWR81SR249DRRSL
EGS-1-80 .249 .5% RWR81SR249DR RSL

EGS-1-80 .249 .5% RWR81SR249DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR249DRRSL RWR81SR249DRRSL-ND 3110-RWR81SR249DRRSL
Product Name RES 0.249 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details