Vishay Intertechnology, Inc. RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FRBSL

Description
RES 0.374ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.374ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.374 OHM 1W 1% WW AXIAL - RWR81SR374FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 1W 1% WW AXIAL
RWR81SR374FRBSL
RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FRBSL
RES 0.374ohm 1W 1% WW AXIAL

RES 0.374ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR374FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR374FRBSL
Wirewound Resistors 3110-RWR81SR374FRBSL
EGS-1-80 .374 1% RWR81SR374FR BSL

EGS-1-80 .374 1% RWR81SR374FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR374FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR374FRBSL-ND
Through Hole Resistors RWR81SR374FRBSL-ND
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR374FRBSL 3110-RWR81SR374FRBSL RWR81SR374FRBSL-ND
Product Name RES 0.374 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers