Vishay Intertechnology, Inc. RES 0.4 OHM 1W 1% WW AXIAL RWR81SR400FSRSL

Description
RES 0.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.4 OHM 1W 1% WW AXIAL - RWR81SR400FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.4 OHM 1W 1% WW AXIAL
RWR81SR400FSRSL
RES 0.4 OHM 1W 1% WW AXIAL RWR81SR400FSRSL
RES 0.4ohm 1W 1% WW AXIAL

RES 0.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR400FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR400FSRSL
Wirewound Resistors 3110-RWR81SR400FSRSL
EGS-1-80 .4 1% RWR81SR400FS RSL

EGS-1-80 .4 1% RWR81SR400FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR400FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR400FSRSL-ND
Through Hole Resistors RWR81SR400FSRSL-ND
400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR400FSRSL 3110-RWR81SR400FSRSL RWR81SR400FSRSL-ND
Product Name RES 0.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details