Vishay Intertechnology, Inc. RES 0.412 OHM 1W 0.5% WW AXIAL RWR81SR412DRB12

Description
RES 0.412ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.412ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.412 OHM 1W 0.5% WW AXIAL - RWR81SR412DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 1W 0.5% WW AXIAL
RWR81SR412DRB12
RES 0.412 OHM 1W 0.5% WW AXIAL RWR81SR412DRB12
RES 0.412ohm 1W 0.5% WW AXIAL

RES 0.412ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR412DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR412DRB12-ND
Through Hole Resistors RWR81SR412DRB12-ND
412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR412DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR412DRB12
Wirewound Resistors 3110-RWR81SR412DRB12
EGS-1-80 .412 .5% RWR81SR412DR B12

EGS-1-80 .412 .5% RWR81SR412DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR412DRB12 RWR81SR412DRB12-ND 3110-RWR81SR412DRB12
Product Name RES 0.412 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers