EGS-1-80 .365 1% RWR81SR365FR S70
RES 0.365ohm 1W 1% WW AXIAL
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81SR365FRS70 | RWR81SR365FRS70 | RWR81SR365FRS70-ND |
| Product Name | Wirewound Resistors | RES 0.365 OHM 1W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.3650 ohms | 0.3650 ohms | 0.3650 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |