Vishay Intertechnology, Inc. RES 0.226 OHM 1W 1% WW AXIAL RWR81SR226FSS70

Description
RES 0.226ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.226ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.226 OHM 1W 1% WW AXIAL - RWR81SR226FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 1W 1% WW AXIAL
RWR81SR226FSS70
RES 0.226 OHM 1W 1% WW AXIAL RWR81SR226FSS70
RES 0.226ohm 1W 1% WW AXIAL

RES 0.226ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR226FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR226FSS70-ND
Through Hole Resistors RWR81SR226FSS70-ND
226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR226FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR226FSS70
Wirewound Resistors 3110-RWR81SR226FSS70
EGS-1-80 .226 1% RWR81SR226FS S70

EGS-1-80 .226 1% RWR81SR226FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR226FSS70 RWR81SR226FSS70-ND 3110-RWR81SR226FSS70
Product Name RES 0.226 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers