Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR374FSS70

Description
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR374FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR374FSS70-ND
Through Hole Resistors RWR81SR374FSS70-ND
374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR374FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR374FSS70
Wirewound Resistors 3110-RWR81SR374FSS70
EGS-1-80 .374 1% RWR81SR374FS S70

EGS-1-80 .374 1% RWR81SR374FS S70

Supplier's Site Datasheet
RES 0.374 OHM 1W 1% WW AXIAL - RWR81SR374FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 1W 1% WW AXIAL
RWR81SR374FSS70
RES 0.374 OHM 1W 1% WW AXIAL RWR81SR374FSS70
RES 0.374ohm 1W 1% WW AXIAL

RES 0.374ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR374FSS70-ND 3110-RWR81SR374FSS70 RWR81SR374FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.374 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers