Vishay Intertechnology, Inc. RES 0.324 OHM 1W 0.5% WW AXIAL RWR81SR324DRB12

Description
RES 0.324ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.324ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.324 OHM 1W 0.5% WW AXIAL - RWR81SR324DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 1W 0.5% WW AXIAL
RWR81SR324DRB12
RES 0.324 OHM 1W 0.5% WW AXIAL RWR81SR324DRB12
RES 0.324ohm 1W 0.5% WW AXIAL

RES 0.324ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR324DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR324DRB12
Wirewound Resistors 3110-RWR81SR324DRB12
EGS-1-80 .324 .5% RWR81SR324DR B12

EGS-1-80 .324 .5% RWR81SR324DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR324DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR324DRB12-ND
Through Hole Resistors RWR81SR324DRB12-ND
324 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR324DRB12 3110-RWR81SR324DRB12 RWR81SR324DRB12-ND
Product Name RES 0.324 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details