Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR348FRB12

Description
EGS-1-80 .348 1% RWR81SR348FR B12
Request a Quote Datasheet
Description
EGS-1-80 .348 1% RWR81SR348FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR348FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR348FRB12
Wirewound Resistors 3110-RWR81SR348FRB12
EGS-1-80 .348 1% RWR81SR348FR B12

EGS-1-80 .348 1% RWR81SR348FR B12

Supplier's Site Datasheet
Res Wirewound 348m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole - RWR81SR348FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 348m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole
RWR81SR348FRB12
Res Wirewound 348m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole RWR81SR348FRB12
Res Wirewound 348m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 348m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR81SR348FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR348FRB12-ND
Through Hole Resistors RWR81SR348FRB12-ND
348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR348FRB12 RWR81SR348FRB12 RWR81SR348FRB12-ND
Product Name Wirewound Resistors Res Wirewound 348m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details