DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2856 2857 2858 2859 2860 2861 2862 2863 2864 2865 2866 2867 2868 2870 2880 2890 2900 2910 2920 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.16 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.28 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.36 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.61 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.61 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.65 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.74 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.83 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.92 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
3.97 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
361 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
361 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
37.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
370 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
379 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
38.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
38.3 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
380 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
39.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
397 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
400 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
407 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>