Vishay Intertechnology, Inc. RES 0.255 OHM 1W 0.5% WW AXIAL RWR81SR255DSRSL

Description
RES 0.255ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.255ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 1W 0.5% WW AXIAL - RWR81SR255DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 1W 0.5% WW AXIAL
RWR81SR255DSRSL
RES 0.255 OHM 1W 0.5% WW AXIAL RWR81SR255DSRSL
RES 0.255ohm 1W 0.5% WW AXIAL

RES 0.255ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR255DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR255DSRSL
Wirewound Resistors 3110-RWR81SR255DSRSL
EGS-1-80 .255 .5% RWR81SR255DS RSL

EGS-1-80 .255 .5% RWR81SR255DS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR255DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR255DSRSL-ND
Through Hole Resistors RWR81SR255DSRSL-ND
255 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR255DSRSL 3110-RWR81SR255DSRSL RWR81SR255DSRSL-ND
Product Name RES 0.255 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers