Vishay Intertechnology, Inc. RES 0.243 OHM 1W 1% WW AXIAL RWR81SR243FSBSL

Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.243 OHM 1W 1% WW AXIAL - RWR81SR243FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 1W 1% WW AXIAL
RWR81SR243FSBSL
RES 0.243 OHM 1W 1% WW AXIAL RWR81SR243FSBSL
RES 0.243ohm 1W 1% WW AXIAL

RES 0.243ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR243FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR243FSBSL
Wirewound Resistors 3110-RWR81SR243FSBSL
EGS-1-80 .243 1% RWR81SR243FS BSL

EGS-1-80 .243 1% RWR81SR243FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR243FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR243FSBSL-ND
Through Hole Resistors RWR81SR243FSBSL-ND
243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR243FSBSL 3110-RWR81SR243FSBSL RWR81SR243FSBSL-ND
Product Name RES 0.243 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details