Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR215FSS73

Description
EGS-1-80 .215 1% RWR81SR215FS S73
Request a Quote Datasheet
Description
EGS-1-80 .215 1% RWR81SR215FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR215FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR215FSS73
Wirewound Resistors 3110-RWR81SR215FSS73
EGS-1-80 .215 1% RWR81SR215FS S73

EGS-1-80 .215 1% RWR81SR215FS S73

Supplier's Site Datasheet
RES 0.215 OHM 1W 1% WW AXIAL - RWR81SR215FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 1W 1% WW AXIAL
RWR81SR215FSS73
RES 0.215 OHM 1W 1% WW AXIAL RWR81SR215FSS73
RES 0.215ohm 1W 1% WW AXIAL

RES 0.215ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR215FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR215FSS73-ND
Through Hole Resistors RWR81SR215FSS73-ND
215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR215FSS73 RWR81SR215FSS73 RWR81SR215FSS73-ND
Product Name Wirewound Resistors RES 0.215 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details