Vishay Intertechnology, Inc. RES 0.267 OHM 1W 1% WW AXIAL RWR81SR267FRBSL

Description
RES 0.267ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.267ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.267 OHM 1W 1% WW AXIAL - RWR81SR267FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 1W 1% WW AXIAL
RWR81SR267FRBSL
RES 0.267 OHM 1W 1% WW AXIAL RWR81SR267FRBSL
RES 0.267ohm 1W 1% WW AXIAL

RES 0.267ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR267FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR267FRBSL
Wirewound Resistors 3110-RWR81SR267FRBSL
EGS-1-80 .267 1% RWR81SR267FR BSL

EGS-1-80 .267 1% RWR81SR267FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR267FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR267FRBSL-ND
Through Hole Resistors RWR81SR267FRBSL-ND
267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR267FRBSL 3110-RWR81SR267FRBSL RWR81SR267FRBSL-ND
Product Name RES 0.267 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers