Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR324FRRSL

Description
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR324FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR324FRRSL-ND
Through Hole Resistors RWR81SR324FRRSL-ND
324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR324FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR324FRRSL
Wirewound Resistors 3110-RWR81SR324FRRSL
EGS-1-80 .324 1% RWR81SR324FR RSL

EGS-1-80 .324 1% RWR81SR324FR RSL

Supplier's Site Datasheet
RES 0.324 OHM 1W 1% WW AXIAL - RWR81SR324FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 1W 1% WW AXIAL
RWR81SR324FRRSL
RES 0.324 OHM 1W 1% WW AXIAL RWR81SR324FRRSL
RES 0.324ohm 1W 1% WW AXIAL

RES 0.324ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR324FRRSL-ND 3110-RWR81SR324FRRSL RWR81SR324FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.324 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers