Vishay Intertechnology, Inc. RES 0.365 OHM 1W 0.5% WW AXIAL RWR81SR365DSBSL

Description
RES 0.365ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.365ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.365 OHM 1W 0.5% WW AXIAL - RWR81SR365DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 1W 0.5% WW AXIAL
RWR81SR365DSBSL
RES 0.365 OHM 1W 0.5% WW AXIAL RWR81SR365DSBSL
RES 0.365ohm 1W 0.5% WW AXIAL

RES 0.365ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR365DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR365DSBSL
Wirewound Resistors 3110-RWR81SR365DSBSL
EGS-1-80 .365 .5% RWR81SR365DS BSL

EGS-1-80 .365 .5% RWR81SR365DS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR365DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR365DSBSL-ND
Through Hole Resistors RWR81SR365DSBSL-ND
365 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR365DSBSL 3110-RWR81SR365DSBSL RWR81SR365DSBSL-ND
Product Name RES 0.365 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details