Vishay Intertechnology, Inc. RES 0.2 OHM 1W 0.5% WW AXIAL RWR81SR200DSBSL

Description
RES 0.2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 1W 0.5% WW AXIAL - RWR81SR200DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 0.5% WW AXIAL
RWR81SR200DSBSL
RES 0.2 OHM 1W 0.5% WW AXIAL RWR81SR200DSBSL
RES 0.2ohm 1W 0.5% WW AXIAL

RES 0.2ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR200DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR200DSBSL-ND
Through Hole Resistors RWR81SR200DSBSL-ND
200 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR200DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR200DSBSL
Wirewound Resistors 3110-RWR81SR200DSBSL
EGS-1-80 .2 .5% RWR81SR200DS BSL

EGS-1-80 .2 .5% RWR81SR200DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR200DSBSL RWR81SR200DSBSL-ND 3110-RWR81SR200DSBSL
Product Name RES 0.2 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1676814-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details