Vishay Intertechnology, Inc. RES 0.294 OHM 1W 0.5% WW AXIAL RWR81SR294DRRSL

Description
RES 0.294ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.294ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.294 OHM 1W 0.5% WW AXIAL - RWR81SR294DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.294 OHM 1W 0.5% WW AXIAL
RWR81SR294DRRSL
RES 0.294 OHM 1W 0.5% WW AXIAL RWR81SR294DRRSL
RES 0.294ohm 1W 0.5% WW AXIAL

RES 0.294ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR294DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR294DRRSL
Wirewound Resistors 3110-RWR81SR294DRRSL
EGS-1-80 .294 .5% RWR81SR294DR RSL

EGS-1-80 .294 .5% RWR81SR294DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR294DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR294DRRSL-ND
Through Hole Resistors RWR81SR294DRRSL-ND
294 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR294DRRSL 3110-RWR81SR294DRRSL RWR81SR294DRRSL-ND
Product Name RES 0.294 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2940 ohms 0.2940 ohms 0.2940 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details