Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR210DSRSL

Description
EGS-1-80 .21 .5% RWR81SR210DS RSL
Request a Quote Datasheet
Description
EGS-1-80 .21 .5% RWR81SR210DS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR210DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR210DSRSL
Wirewound Resistors 3110-RWR81SR210DSRSL
EGS-1-80 .21 .5% RWR81SR210DS RSL

EGS-1-80 .21 .5% RWR81SR210DS RSL

Supplier's Site Datasheet
RES 0.21 OHM 1W 0.5% WW AXIAL - RWR81SR210DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 1W 0.5% WW AXIAL
RWR81SR210DSRSL
RES 0.21 OHM 1W 0.5% WW AXIAL RWR81SR210DSRSL
RES 0.21ohm 1W 0.5% WW AXIAL

RES 0.21ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR210DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR210DSRSL-ND
Through Hole Resistors RWR81SR210DSRSL-ND
210 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR210DSRSL RWR81SR210DSRSL RWR81SR210DSRSL-ND
Product Name Wirewound Resistors RES 0.21 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details