Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR280FPBSL

Description
EGS-1-80 .28 1% RWR81SR280FP BSL
Request a Quote Datasheet
Description
EGS-1-80 .28 1% RWR81SR280FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR280FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR280FPBSL
Wirewound Resistors 3110-RWR81SR280FPBSL
EGS-1-80 .28 1% RWR81SR280FP BSL

EGS-1-80 .28 1% RWR81SR280FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR280FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR280FPBSL-ND
Through Hole Resistors RWR81SR280FPBSL-ND
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.28 OHM 1W 1% WW AXIAL - RWR81SR280FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 1W 1% WW AXIAL
RWR81SR280FPBSL
RES 0.28 OHM 1W 1% WW AXIAL RWR81SR280FPBSL
RES 0.28ohm 1W 1% WW AXIAL

RES 0.28ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR280FPBSL RWR81SR280FPBSL-ND RWR81SR280FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.28 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers