EGS-1-80 .221 .5% RWR81SR221DR BSL
221 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.221ohm 1W 0.5% WW AXIAL
EGS-1-80 .221 .5% RWR81SR221DR BSL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81SR221DRBSL | RWR81SR221DRBSL-ND | RWR81SR221DRBSL | 14N8643 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.221 OHM 1W 0.5% WW AXIAL | Egs-1-80 .221 .5% Rwr81Sr221Dr Bsl Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.2210 ohms | 0.2210 ohms | 0.2210 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound |