Vishay Intertechnology, Inc. RES 0.332 OHM 1W 0.5% WW AXIAL RWR81SR332DRBSL

Description
RES 0.332ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 1W 0.5% WW AXIAL - RWR81SR332DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 1W 0.5% WW AXIAL
RWR81SR332DRBSL
RES 0.332 OHM 1W 0.5% WW AXIAL RWR81SR332DRBSL
RES 0.332ohm 1W 0.5% WW AXIAL

RES 0.332ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR332DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR332DRBSL-ND
Through Hole Resistors RWR81SR332DRBSL-ND
332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR332DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR332DRBSL
Wirewound Resistors 3110-RWR81SR332DRBSL
EGS-1-80 .332 .5% RWR81SR332DR BSL

EGS-1-80 .332 .5% RWR81SR332DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR332DRBSL RWR81SR332DRBSL-ND 3110-RWR81SR332DRBSL
Product Name RES 0.332 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers