Vishay Intertechnology, Inc. RES 0.196 OHM 1W 1% WW AXIAL RWR81SR196FSBSL

Description
RES 0.196ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.196ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.196 OHM 1W 1% WW AXIAL - RWR81SR196FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 1W 1% WW AXIAL
RWR81SR196FSBSL
RES 0.196 OHM 1W 1% WW AXIAL RWR81SR196FSBSL
RES 0.196ohm 1W 1% WW AXIAL

RES 0.196ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR196FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR196FSBSL
Wirewound Resistors 3110-RWR81SR196FSBSL
EGS-1-80 .196 1% RWR81SR196FS BSL

EGS-1-80 .196 1% RWR81SR196FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR196FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR196FSBSL-ND
Through Hole Resistors RWR81SR196FSBSL-ND
196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR196FSBSL 3110-RWR81SR196FSBSL RWR81SR196FSBSL-ND
Product Name RES 0.196 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details