Vishay Intertechnology, Inc. RES 0.28 OHM 1W 1% WW AXIAL RWR81SR280FSS73

Description
RES 0.28ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.28ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.28 OHM 1W 1% WW AXIAL - RWR81SR280FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 1W 1% WW AXIAL
RWR81SR280FSS73
RES 0.28 OHM 1W 1% WW AXIAL RWR81SR280FSS73
RES 0.28ohm 1W 1% WW AXIAL

RES 0.28ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR280FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR280FSS73
Wirewound Resistors 3110-RWR81SR280FSS73
EGS-1-80 .28 1% RWR81SR280FS S73

EGS-1-80 .28 1% RWR81SR280FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR280FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR280FSS73-ND
Through Hole Resistors RWR81SR280FSS73-ND
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR280FSS73 3110-RWR81SR280FSS73 RWR81SR280FSS73-ND
Product Name RES 0.28 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details