Vishay Intertechnology, Inc. RES 0.205 OHM 1W 1% WW AXIAL RWR81SR205FSB12

Description
RES 0.205ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 1W 1% WW AXIAL - RWR81SR205FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 1W 1% WW AXIAL
RWR81SR205FSB12
RES 0.205 OHM 1W 1% WW AXIAL RWR81SR205FSB12
RES 0.205ohm 1W 1% WW AXIAL

RES 0.205ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR205FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR205FSB12
Wirewound Resistors 3110-RWR81SR205FSB12
EGS-1-80 .205 1% RWR81SR205FS B12

EGS-1-80 .205 1% RWR81SR205FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR205FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR205FSB12-ND
Through Hole Resistors RWR81SR205FSB12-ND
205 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR205FSB12 3110-RWR81SR205FSB12 RWR81SR205FSB12-ND
Product Name RES 0.205 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details