Vishay Intertechnology, Inc. RES 0.221 OHM 1W 1% WW AXIAL RWR81SR221FRB12

Description
RES 0.221ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.221ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 1W 1% WW AXIAL - RWR81SR221FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 1W 1% WW AXIAL
RWR81SR221FRB12
RES 0.221 OHM 1W 1% WW AXIAL RWR81SR221FRB12
RES 0.221ohm 1W 1% WW AXIAL

RES 0.221ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR221FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR221FRB12
Wirewound Resistors 3110-RWR81SR221FRB12
EGS-1-80 .221 1% RWR81SR221FR B12

EGS-1-80 .221 1% RWR81SR221FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR221FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR221FRB12-ND
Through Hole Resistors RWR81SR221FRB12-ND
221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR221FRB12 3110-RWR81SR221FRB12 RWR81SR221FRB12-ND
Product Name RES 0.221 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details