Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR309FRS70

Description
EGS-1-80 .309 1% RWR81SR309FR S70
Request a Quote Datasheet
Description
EGS-1-80 .309 1% RWR81SR309FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR309FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR309FRS70
Wirewound Resistors 3110-RWR81SR309FRS70
EGS-1-80 .309 1% RWR81SR309FR S70

EGS-1-80 .309 1% RWR81SR309FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR309FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR309FRS70-ND
Through Hole Resistors RWR81SR309FRS70-ND
309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.309 OHM 1W 1% WW AXIAL - RWR81SR309FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.309 OHM 1W 1% WW AXIAL
RWR81SR309FRS70
RES 0.309 OHM 1W 1% WW AXIAL RWR81SR309FRS70
RES 0.309ohm 1W 1% WW AXIAL

RES 0.309ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR309FRS70 RWR81SR309FRS70-ND RWR81SR309FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.309 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3090 ohms 0.3090 ohms 0.3090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers