Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR365FSS70

Description
EGS-1-80 .365 1% RWR81SR365FS S70
Request a Quote Datasheet
Description
EGS-1-80 .365 1% RWR81SR365FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR365FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR365FSS70
Wirewound Resistors 3110-RWR81SR365FSS70
EGS-1-80 .365 1% RWR81SR365FS S70

EGS-1-80 .365 1% RWR81SR365FS S70

Supplier's Site Datasheet
RES 0.365 OHM 1W 1% WW AXIAL - RWR81SR365FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 1W 1% WW AXIAL
RWR81SR365FSS70
RES 0.365 OHM 1W 1% WW AXIAL RWR81SR365FSS70
RES 0.365ohm 1W 1% WW AXIAL

RES 0.365ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR365FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR365FSS70-ND
Through Hole Resistors RWR81SR365FSS70-ND
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR365FSS70 RWR81SR365FSS70 RWR81SR365FSS70-ND
Product Name Wirewound Resistors RES 0.365 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details