Vishay Intertechnology, Inc. RES 0.4 OHM 1W 1% WW AXIAL RWR81SR400FRBSL

Description
RES 0.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.4 OHM 1W 1% WW AXIAL - RWR81SR400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.4 OHM 1W 1% WW AXIAL
RWR81SR400FRBSL
RES 0.4 OHM 1W 1% WW AXIAL RWR81SR400FRBSL
RES 0.4ohm 1W 1% WW AXIAL

RES 0.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR400FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR400FRBSL
Wirewound Resistors 3110-RWR81SR400FRBSL
EGS-1-80 .4 1% RWR81SR400FR BSL

EGS-1-80 .4 1% RWR81SR400FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR400FRBSL-ND
Through Hole Resistors RWR81SR400FRBSL-ND
400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

400 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR400FRBSL 3110-RWR81SR400FRBSL RWR81SR400FRBSL-ND
Product Name RES 0.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details