Vishay Intertechnology, Inc. RES 0.357 OHM 1W 1% WW AXIAL RWR81SR357FSRSL

Description
RES 0.357ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.357ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.357 OHM 1W 1% WW AXIAL - RWR81SR357FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 1W 1% WW AXIAL
RWR81SR357FSRSL
RES 0.357 OHM 1W 1% WW AXIAL RWR81SR357FSRSL
RES 0.357ohm 1W 1% WW AXIAL

RES 0.357ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR357FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR357FSRSL
Wirewound Resistors 3110-RWR81SR357FSRSL
EGS-1-80 .357 1% RWR81SR357FS RSL

EGS-1-80 .357 1% RWR81SR357FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR357FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR357FSRSL-ND
Through Hole Resistors RWR81SR357FSRSL-ND
357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR357FSRSL 3110-RWR81SR357FSRSL RWR81SR357FSRSL-ND
Product Name RES 0.357 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details