Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR237FRBSL

Description
EGS-1-80 .237 1% RWR81SR237FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .237 1% RWR81SR237FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR237FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR237FRBSL
Wirewound Resistors 3110-RWR81SR237FRBSL
EGS-1-80 .237 1% RWR81SR237FR BSL

EGS-1-80 .237 1% RWR81SR237FR BSL

Supplier's Site Datasheet
RES 0.237 OHM 1W 1% WW AXIAL - RWR81SR237FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 1W 1% WW AXIAL
RWR81SR237FRBSL
RES 0.237 OHM 1W 1% WW AXIAL RWR81SR237FRBSL
RES 0.237ohm 1W 1% WW AXIAL

RES 0.237ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR237FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR237FRBSL-ND
Through Hole Resistors RWR81SR237FRBSL-ND
237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR237FRBSL RWR81SR237FRBSL RWR81SR237FRBSL-ND
Product Name Wirewound Resistors RES 0.237 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers