Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR191FSB12

Description
EGS-1-80 .191 1% RWR81SR191FS B12
Request a Quote Datasheet
Description
EGS-1-80 .191 1% RWR81SR191FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR191FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR191FSB12
Wirewound Resistors 3110-RWR81SR191FSB12
EGS-1-80 .191 1% RWR81SR191FS B12

EGS-1-80 .191 1% RWR81SR191FS B12

Supplier's Site Datasheet
RES 0.191 OHM 1W 1% WW AXIAL - RWR81SR191FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 1W 1% WW AXIAL
RWR81SR191FSB12
RES 0.191 OHM 1W 1% WW AXIAL RWR81SR191FSB12
RES 0.191ohm 1W 1% WW AXIAL

RES 0.191ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR191FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR191FSB12-ND
Through Hole Resistors RWR81SR191FSB12-ND
191 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

191 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR191FSB12 RWR81SR191FSB12 RWR81SR191FSB12-ND
Product Name Wirewound Resistors RES 0.191 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1910 ohms 0.1910 ohms 0.1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details