Vishay Intertechnology, Inc. RES 0.301 OHM 1W 1% WW AXIAL RWR81SR301FRS70

Description
RES 0.301ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 1W 1% WW AXIAL - RWR81SR301FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 1W 1% WW AXIAL
RWR81SR301FRS70
RES 0.301 OHM 1W 1% WW AXIAL RWR81SR301FRS70
RES 0.301ohm 1W 1% WW AXIAL

RES 0.301ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR301FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR301FRS70-ND
Through Hole Resistors RWR81SR301FRS70-ND
301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR301FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR301FRS70
Wirewound Resistors 3110-RWR81SR301FRS70
EGS-1-80 .301 1% RWR81SR301FR S70

EGS-1-80 .301 1% RWR81SR301FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR301FRS70 RWR81SR301FRS70-ND 3110-RWR81SR301FRS70
Product Name RES 0.301 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers