Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR365FRS73

Description
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR365FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR365FRS73-ND
Through Hole Resistors RWR81SR365FRS73-ND
365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.365 OHM 1W 1% WW AXIAL - RWR81SR365FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 1W 1% WW AXIAL
RWR81SR365FRS73
RES 0.365 OHM 1W 1% WW AXIAL RWR81SR365FRS73
RES 0.365ohm 1W 1% WW AXIAL

RES 0.365ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR365FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR365FRS73
Wirewound Resistors 3110-RWR81SR365FRS73
EGS-1-80 .365 1% RWR81SR365FR S73

EGS-1-80 .365 1% RWR81SR365FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR365FRS73-ND RWR81SR365FRS73 3110-RWR81SR365FRS73
Product Name Through Hole Resistors RES 0.365 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details