Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR210FPS73

Description
EGS-1-80 .21 1% RWR81SR210FP S73
Request a Quote Datasheet
Description
EGS-1-80 .21 1% RWR81SR210FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR210FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR210FPS73
Wirewound Resistors 3110-RWR81SR210FPS73
EGS-1-80 .21 1% RWR81SR210FP S73

EGS-1-80 .21 1% RWR81SR210FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR210FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR210FPS73-ND
Through Hole Resistors RWR81SR210FPS73-ND
210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.21 OHM 1W 1% WW AXIAL - RWR81SR210FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.21 OHM 1W 1% WW AXIAL
RWR81SR210FPS73
RES 0.21 OHM 1W 1% WW AXIAL RWR81SR210FPS73
RES 0.21ohm 1W 1% WW AXIAL

RES 0.21ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR210FPS73 RWR81SR210FPS73-ND RWR81SR210FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.21 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2100 ohms 0.2100 ohms 0.2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers