Vishay Intertechnology, Inc. RES 0.261 OHM 1W 1% WW AXIAL RWR81SR261FSB12

Description
RES 0.261ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.261ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.261 OHM 1W 1% WW AXIAL - RWR81SR261FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 1W 1% WW AXIAL
RWR81SR261FSB12
RES 0.261 OHM 1W 1% WW AXIAL RWR81SR261FSB12
RES 0.261ohm 1W 1% WW AXIAL

RES 0.261ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR261FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR261FSB12
Wirewound Resistors 3110-RWR81SR261FSB12
EGS-1-80 .261 1% RWR81SR261FS B12

EGS-1-80 .261 1% RWR81SR261FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR261FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR261FSB12-ND
Through Hole Resistors RWR81SR261FSB12-ND
261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR261FSB12 3110-RWR81SR261FSB12 RWR81SR261FSB12-ND
Product Name RES 0.261 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details