Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR255FSS70

Description
EGS-1-80 .255 1% RWR81SR255FS S70
Request a Quote Datasheet
Description
EGS-1-80 .255 1% RWR81SR255FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR255FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR255FSS70
Wirewound Resistors 3110-RWR81SR255FSS70
EGS-1-80 .255 1% RWR81SR255FS S70

EGS-1-80 .255 1% RWR81SR255FS S70

Supplier's Site Datasheet
RES 0.255 OHM 1W 1% WW AXIAL - RWR81SR255FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 1W 1% WW AXIAL
RWR81SR255FSS70
RES 0.255 OHM 1W 1% WW AXIAL RWR81SR255FSS70
RES 0.255ohm 1W 1% WW AXIAL

RES 0.255ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR255FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR255FSS70-ND
Through Hole Resistors RWR81SR255FSS70-ND
255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR255FSS70 RWR81SR255FSS70 RWR81SR255FSS70-ND
Product Name Wirewound Resistors RES 0.255 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details