Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR226FSBSL

Description
226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR226FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR226FSBSL-ND
Through Hole Resistors RWR81SR226FSBSL-ND
226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR226FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR226FSBSL
Wirewound Resistors 3110-RWR81SR226FSBSL
EGS-1-80 .226 1% RWR81SR226FS BSL

EGS-1-80 .226 1% RWR81SR226FS BSL

Supplier's Site Datasheet
RES 0.226 OHM 1W 1% WW AXIAL - RWR81SR226FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 1W 1% WW AXIAL
RWR81SR226FSBSL
RES 0.226 OHM 1W 1% WW AXIAL RWR81SR226FSBSL
RES 0.226ohm 1W 1% WW AXIAL

RES 0.226ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR226FSBSL-ND 3110-RWR81SR226FSBSL RWR81SR226FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.226 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers